Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF22V10B-15NM/883

Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)
Request a Quote Datasheet
Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF22V10B-15NM883-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10B-15NM883-ND
PLDs (Programmable Logic Device) ATF22V10B-15NM883-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF22V10B-15NM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10B-15NM/883
FPGA Programmable Logic Device 719-ATF22V10B-15NM/883
IC PLD 10MC 15NS 28LCC Product overview: ATF22V10B-15NM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10B-15NM/8 83 can be used for catalog matching and distributor lookup.

IC PLD 10MC 15NS 28LCC Product overview: ATF22V10B-15NM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10B-15NM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1194233-ATF22V10B-15NM/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1194233-ATF22V10B-15NM/883
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1194233-ATF22V10B-15NM/883
Win Source Part Number: 1194233-ATF22V10B-15 NM/883 Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: 22V10 Speed: 15 ns Package: Tube Standard Package: 42 Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 10 Package / Case: 28-CLCC Supplier Device Package: 28-LCC (11.45x11.45) Alternative Parts (Cross-Reference): ATF22V10B-15NM883; ATF22V10B15NM/883; ATF22V10B15NM883; ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATF22V10B-15NM883 Base Product Number: ATF22V10 RoHS Status: RoHS non-compliant

Win Source Part Number: 1194233-ATF22V10B-15NM/883
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: 22V10
Speed: 15 ns
Package: Tube
Standard Package: 42
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Package / Case: 28-CLCC
Supplier Device Package: 28-LCC (11.45x11.45)
Alternative Parts (Cross-Reference): ATF22V10B-15NM883; ATF22V10B15NM/883; ATF22V10B15NM883;
ECCN: 3A001A2C
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATF22V10B-15NM883
Base Product Number: ATF22V10
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
SPLD - Simple Programmable Logic Devices
ATF22V10B-15NM/883
SPLD - Simple Programmable Logic Devices ATF22V10B-15NM/883
SPLD - Simple Programmable Logic Devices EEPLD 500 GATE STD PWR 5V 15NS

SPLD - Simple Programmable Logic Devices EEPLD 500 GATE STD PWR 5V 15NS

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10B-15NM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10B-15NM/883
PLDs (Programmable Logic Device) ATF22V10B-15NM/883
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22V10B-15NM/883 - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10B-15NM/883
Embedded - PLDs (Programmable Logic Device) ATF22V10B-15NM/883
IC PLD 10MC 15NS 28LCC

IC PLD 10MC 15NS 28LCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-15NM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10B-15NM/883
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10B-15NM/883
IC PLD 10MC 15NS 28LCC

IC PLD 10MC 15NS 28LCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF22V10B-15NM883-ND 719-ATF22V10B-15NM/883 1194233-ATF22V10B-15NM/883 ATF22V10B-15NM/883 ATF22V10B-15NM/883 ATF22V10B-15NM/883 ATF22V10B-15NM/883
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) SPLD - Simple Programmable Logic Devices PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; 28-CLCC Other; Tube Other; 28-CLCC Other; 28-CLCC
Pins 28
Internal Frequency 83.3 MHz
User I/Os 10 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details