The ATF22V10CZ-12PC is a high-performance programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum pin-to-pin delay of 12ns and operates with a zero standby power consumption of 100µA, making it suitable for power-sensitive applications. The device is compatible with both CMOS and TTL logic levels, and it utilizes advanced electrically erasable flash memory technology, allowing for reprogramming and ensuring reliability with 100% testing. This PLD supports industrial temperature ranges from -40°C to +85°C and offers a high level of ESD protection at 2000V. It includes a latch feature that maintains inputs at their previous logic state, enhancing its functionality in complex logic designs. The ATF22V10CZ-12PC is available in multiple package types, including dual-in-line and surface mount configurations, and is compliant with PCI standards. However, it is important to note that this part is not recommended for new designs and has been replaced by the ATF22V10CQZ.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 12NS 24DIP
IC PLD 10MC 12NS 24DIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CZ-12PC-ND | ATF22V10CZ-12PC | ATF22V10CZ-12PC | ATF22V10CZ-12PC |
| Product Name | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; 24-DIP (0.300\", 7.62mm) |