Manufacturer: Microchip Technology
Win Source Part Number: 039439-ATF16LV8C-10S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3 V to 5.5 V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC
IC PLD 8MC 10NS 20SOIC Product overview: ATF16LV8C-10SI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-10SI can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC
IC PLD 8MC 10NS 20SOIC
IC PLD 8MC 10NS 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 039439-ATF16LV8C-10SI | ATF16LV8C-10SI-ND | 719-ATF16LV8C-10SI | ATF16LV8C-10SI | ATF16LV8C-10SI | ATF16LV8C-10SI |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-10SI | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 3 V to 5.5 V |