16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Manufacturer: Atmel
Win Source Part Number: 1149206-ATF16V8CZ-15
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC PLD 8MC 15NS 20TSSOP Product overview: ATF16V8CZ-15XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15XU can be used for catalog matching and distributor lookup.
SPLD - Simple Programmable Logic Devices EEPLD 250 GATE ZERO PWR 5V 15NS COM TEMP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, TSSOP-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC PLD 8MC 15NS 20TSSOP
IC PLD 8MC 15NS 20TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF16V8CZ-15XU-ND | 1149206-ATF16V8CZ-15XU | 719-ATF16V8CZ-15XU | ATF16V8CZ-15XU | ATF16V8CZ-15XU | 68T2438 | ATF16V8CZ-15XU | ATF16V8CZ-15XU |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15XU | FPGA Programmable Logic Device | SPLD - Simple Programmable Logic Devices | PLDs (Programmable Logic Device) | Spld Logic Eepld, 15Ns, 8 Macrocells, Tssop-20; Propagation Delay Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; Tube | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | SSOP | |||
| System Gates | 250 | |||||||
| Pins | 20 | 20 | ||||||
| Internal Frequency | 62 MHz | 62 MHz | ||||||
| User I/Os | 8 pins | 8 pins |