Microchip Technology, Inc. ATF16V8C

Description
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 5ns and offers a 100 µA pin-controlled power-down mode option. All speed ranges are specified over the full 5V ± 10 percent range for industrial temperature ranges; 5V ± 5% for commercial range 5-volt devices. The device incorporates a superset of the generic architectures, to replace the 16R8 family and most 20-pin combinatorial PLDs. Eight outputs are each allocated eight product terms. Three software-configurabl e modes of operation power highly complex logic functions and significantly reduce total system power and power costs, and enhance system reliability.
Datasheet
Description
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 5ns and offers a 100 µA pin-controlled power-down mode option. All speed ranges are specified over the full 5V ± 10 percent range for industrial temperature ranges; 5V ± 5% for commercial range 5-volt devices. The device incorporates a superset of the generic architectures, to replace the 16R8 family and most 20-pin combinatorial PLDs. Eight outputs are each allocated eight product terms. Three software-configurabl e modes of operation power highly complex logic functions and significantly reduce total system power and power costs, and enhance system reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATF16V8C - Microchip Technology, Inc.
Chandler, AZ, United States
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 5ns and offers a 100 µA pin-controlled power-down mode option. All speed ranges are specified over the full 5V ± 10 percent range for industrial temperature ranges; 5V ± 5% for commercial range 5-volt devices. The device incorporates a superset of the generic architectures, to replace the 16R8 family and most 20-pin combinatorial PLDs. Eight outputs are each allocated eight product terms. Three software-configurabl e modes of operation power highly complex logic functions and significantly reduce total system power and power costs, and enhance system reliability.

A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 5ns and offers a 100 µA pin-controlled power-down mode option. All speed ranges are specified over the full 5V ± 10 percent range for industrial temperature ranges; 5V ± 5% for commercial range 5-volt devices. The device incorporates a superset of the generic architectures, to replace the 16R8 family and most 20-pin combinatorial PLDs. Eight outputs are each allocated eight product terms. Three software-configurable modes of operation power highly complex logic functions and significantly reduce total system power and power costs, and enhance system reliability.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Programmable Logic Devices (PLD)
Product Number ATF16V8C
Macrocells 8
Registers 8
Package Type SOIC; Other; ['PLCC', 'SOIC', 'PDIP']
Pins 18
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15XC - Lingto Electronic Limited
Specs
Device Type SPLD
Macrocells 8
View Details
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer - DS99R102VSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A14V100A-RQ208C - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 10000
User I/Os 175 pins
View Details
Serializers, Deserializers - ISL34341INZ-ND - DigiKey
Renesas Electronics Corporation
Specs
Device Type SERDES
Package Type TQFP; Other; 64-TQFP Exposed Pad
Pins 64
View Details