Microchip Technology, Inc. FPGA Programmable Logic Device ATF22V10CQZ-20JC

Description
IC PLD 10MC 20NS 28PLCC Product overview: ATF22V10CQZ-20JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLD 10MC 20NS 28PLCC Product overview: ATF22V10CQZ-20JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10CQZ-20JC
FPGA Programmable Logic Device 719-ATF22V10CQZ-20JC
IC PLD 10MC 20NS 28PLCC Product overview: ATF22V10CQZ-20JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20JC can be used for catalog matching and distributor lookup.

IC PLD 10MC 20NS 28PLCC Product overview: ATF22V10CQZ-20JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20JC can be used for catalog matching and distributor lookup.

Supplier's Site
PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10CQZ-20JC-ND
PLDs (Programmable Logic Device) ATF22V10CQZ-20JC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC - 079172-ATF22V10CQZ-20JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC
079172-ATF22V10CQZ-20JC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC 079172-ATF22V10CQZ-20JC
Manufacturer: Microchip Technology Win Source Part Number: 079172-ATF22V10CQZ-2 0JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 20ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079172-ATF22V10CQZ-20JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 20ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10CQZ-20JC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10CQZ-20JC
IC PLD 10MC 20NS 28PLCC

IC PLD 10MC 20NS 28PLCC

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10CQZ-20JC
Embedded - PLDs (Programmable Logic Device) ATF22V10CQZ-20JC
IC PLD 10MC 20NS 28PLCC

IC PLD 10MC 20NS 28PLCC

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10CQZ-20JC
PLDs (Programmable Logic Device) ATF22V10CQZ-20JC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATF22V10CQZ-20JC ATF22V10CQZ-20JC-ND 079172-ATF22V10CQZ-20JC ATF22V10CQZ-20JC ATF22V10CQZ-20JC ATF22V10CQZ-20JC
Product Name FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JC Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type Other; Tube Other; 28-LCC (J-Lead) PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data