IC PLD 8MC 7.5NS 20TSSOP Product overview: ATF16V8C-7XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8C-7XU can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 769192-ATF16V8C-7XU
Series: 16V8
Packaging: Tube
Speed: 7.5ns
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: ATF16V8C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): PEEL18CV8TI-10L; PEEL18CV8T-10; PEEL18CV8TI-10; PEEL18CV8T-15L;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC PLD 8MC 7.5NS 20TSSOP
IC PLD 8MC 7.5NS 20TSSOP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8C-7XU | ATF16V8C-7XU-ND | 769192-ATF16V8C-7XU | ATF16V8C-7XU | ATF16V8C-7XU | ATF16V8C-7XU |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7XU | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) |