Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF22LV10CQZ-30PU

Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Request a Quote Datasheet
Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PU-ND
PLDs (Programmable Logic Device) ATF22LV10CQZ-30PU-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22LV10CQZ-30PU
FPGA Programmable Logic Device 719-ATF22LV10CQZ-30PU
IC PLD 10MC 30NS 24DIP Product overview: ATF22LV10CQZ-30PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30P U can be used for catalog matching and distributor lookup.

IC PLD 10MC 30NS 24DIP Product overview: ATF22LV10CQZ-30PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU - 1149223-ATF22LV10CQZ-30PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU
1149223-ATF22LV10CQZ-30PU
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU 1149223-ATF22LV10CQZ-30PU
Manufacturer: Atmel Win Source Part Number: 1149223-ATF22LV10CQZ -30PU Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149223-ATF22LV10CQZ-30PU
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30PU
IC PLD 10MC 30NS 24DIP

IC PLD 10MC 30NS 24DIP

Supplier's Site
Sheung Wan, Hong Kong
SPLD - Simple Programmable Logic Devices
ATF22LV10CQZ-30PU
SPLD - Simple Programmable Logic Devices ATF22LV10CQZ-30PU
SPLD - Simple Programmable Logic Devices 30 ns 24 I/O Pins 10 macorcells 10 reg

SPLD - Simple Programmable Logic Devices 30 ns 24 I/O Pins 10 macorcells 10 reg

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PU
PLDs (Programmable Logic Device) ATF22LV10CQZ-30PU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PU
Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30PU
IC PLD 10MC 30NS 24DIP

IC PLD 10MC 30NS 24DIP

Supplier's Site Datasheet
Spld Logic Eepld, 30Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip - 68T2446 - Newark, An Avnet Company
Chicago, IL, United States
Spld Logic Eepld, 30Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip
68T2446
Spld Logic Eepld, 30Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip 68T2446
SPLD LOGIC EEPLD, 30NS, 10 MACROCELLS, DIP-24; Propagation Delay:30ns; No. of I/O s:10I/O s; Frequency:33.3MHz; Supply Current Max:60mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

SPLD LOGIC EEPLD, 30NS, 10 MACROCELLS, DIP-24; Propagation Delay:30ns; No. of I/O s:10I/O s; Frequency:33.3MHz; Supply Current Max:60mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF22LV10CQZ-30PU-ND 719-ATF22LV10CQZ-30PU 1149223-ATF22LV10CQZ-30PU ATF22LV10CQZ-30PU ATF22LV10CQZ-30PU ATF22LV10CQZ-30PU ATF22LV10CQZ-30PU 68T2446
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PU Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) SPLD - Simple Programmable Logic Devices PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) Spld Logic Eepld, 30Ns, 10 Macrocells, Dip-24; Propagation Delay Microchip
Package Type Other; "24-DIP (0.300"", 7.62mm)" Other; Tube Other; 24-DIP (0.300\", 7.62mm) Other; DIP
Pins 24 24
Internal Frequency 33.3 MHz 33.3 MHz
User I/Os 10 pins 10 pins
Unlock Full Specs
to access all available technical data