Manufacturer: Atmel
Win Source Part Number: 1149246-ATF22V10C-10
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC PLD 10MC 10NS 24TSSOP Product overview: ATF22V10C-10XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10XU can be used for catalog matching and distributor lookup.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
EEPLD - Electronically Erasable Programmable Logic Devices 10NS IND TEMP GRN
SPLD, 125MHZ, TSSOP; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:125MHz; Supply Current Max:140mA; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 1 -RoHS Compliant: Yes
IC PLD 10MC 10NS 24TSSOP
IC PLD 10MC 10NS 24TSSOP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1149246-ATF22V10C-10XU | 719-ATF22V10C-10XU | ATF22V10C-10XU-ND | ATF22V10C-10XU | 99AC8818 | ATF22V10C-10XU | ATF22V10C-10XU | ATF22V10C-10XU |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10XU | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Spld, 125Mhz, Tssop; Propagation Delay Microchip | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |||
| Pins | 24 | 24 | ||||||
| Internal Frequency | 125 MHz | 125 MHz | ||||||
| Propagation Delay | 10 ns | 10 ns |