Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10NM/883 ATF22V10B-10NM/883

Description
Manufacturer: Microchip Technology Win Source Part Number: 912066-ATF22V10B-10N M/883 Series: 22V10 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45) Speed: 10 ns Package: 28-CLCC Package: Tube Mounting: Surface Mount Family Name: ATF22V10 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.45x11.45) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912066-ATF22V10B-10N M/883 Series: 22V10 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45) Speed: 10 ns Package: 28-CLCC Package: Tube Mounting: Surface Mount Family Name: ATF22V10 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.45x11.45) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10NM/883 - 912066-ATF22V10B-10NM/883 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10NM/883
912066-ATF22V10B-10NM/883
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10NM/883 912066-ATF22V10B-10NM/883
Manufacturer: Microchip Technology Win Source Part Number: 912066-ATF22V10B-10N M/883 Series: 22V10 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45) Speed: 10 ns Package: 28-CLCC Package: Tube Mounting: Surface Mount Family Name: ATF22V10 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (11.45x11.45) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912066-ATF22V10B-10NM/883
Series: 22V10
Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)
Speed: 10 ns
Package: 28-CLCC
Package: Tube
Mounting: Surface Mount
Family Name: ATF22V10
Categories: Integrated Circuits (ICs)
Case / Package: 28-LCC (11.45x11.45)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 42
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF22V10B-10NM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10B-10NM/883
FPGA Programmable Logic Device 719-ATF22V10B-10NM/883
IC PLD 10MC 10NS 28LCC Product overview: ATF22V10B-10NM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10B-10NM/8 83 can be used for catalog matching and distributor lookup.

IC PLD 10MC 10NS 28LCC Product overview: ATF22V10B-10NM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10B-10NM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10NM/883 - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10B-10NM/883
Embedded - PLDs (Programmable Logic Device) ATF22V10B-10NM/883
IC PLD 10MC 10NS 28LCC

IC PLD 10MC 10NS 28LCC

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22V10B-10NM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10B-10NM/883
PLDs (Programmable Logic Device) ATF22V10B-10NM/883
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10NM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10B-10NM/883
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10B-10NM/883
IC PLD 10MC 10NS 28LCC

IC PLD 10MC 10NS 28LCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 912066-ATF22V10B-10NM/883 719-ATF22V10B-10NM/883 ATF22V10B-10NM/883 ATF22V10B-10NM/883 ATF22V10B-10NM/883
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10NM/883 FPGA Programmable Logic Device Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; 28-LCC (11.45x11.45) Other; Tube Other; 28-CLCC Other; 28-CLCC
Unlock Full Specs
to access all available technical data