Microchip Technology, Inc. FPGA Programmable Logic Device ATF22V10C-10XC

Description
IC PLD 10MC 10NS 24TSSOP Product overview: ATF22V10C-10XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10XC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLD 10MC 10NS 24TSSOP Product overview: ATF22V10C-10XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10XC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 719-ATF22V10C-10XC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10C-10XC
FPGA Programmable Logic Device 719-ATF22V10C-10XC
IC PLD 10MC 10NS 24TSSOP Product overview: ATF22V10C-10XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10XC can be used for catalog matching and distributor lookup.

IC PLD 10MC 10NS 24TSSOP Product overview: ATF22V10C-10XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10XC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10XC - 039448-ATF22V10C-10XC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10XC
039448-ATF22V10C-10XC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10XC 039448-ATF22V10C-10XC
Manufacturer: Microchip Technology Win Source Part Number: 039448-ATF22V10C-10X C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Speed(Frequency): 10ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039448-ATF22V10C-10XC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-TSSOP
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-10XC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10C-10XC-ND
PLDs (Programmable Logic Device) ATF22V10C-10XC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10XC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10C-10XC
Embedded - PLDs (Programmable Logic Device) ATF22V10C-10XC
IC PLD 10MC 10NS 24TSSOP

IC PLD 10MC 10NS 24TSSOP

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22V10C-10XC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10C-10XC
PLDs (Programmable Logic Device) ATF22V10C-10XC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10C-10XC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10C-10XC
IC PLD 10MC 10NS 24TSSOP

IC PLD 10MC 10NS 24TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATF22V10C-10XC 039448-ATF22V10C-10XC ATF22V10C-10XC-ND ATF22V10C-10XC ATF22V10C-10XC ATF22V10C-10XC
Product Name FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-10XC PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; Tube SOP; SSOP; TSSOP; Other; 24-TSSOP TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details