Manufacturer: Microchip Technology
Win Source Part Number: 079158-ATF20V8B-10PC
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC PLD 8MC 10NS 24DIP Product overview: ATF20V8B-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF20V8B-10PC can be used for catalog matching and distributor lookup.
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
IC PLD 8MC 10NS 24DIP
IC PLD 8MC 10NS 24DIP
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 079158-ATF20V8B-10PC | 719-ATF20V8B-10PC | ATF20V8B-10PC-ND | ATF20V8B-10PC | ATF20V8B-10PC | ATF20V8B-10PC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10PC | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V |