Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI ATF22V10CQZ-20JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 862319-ATF22V10CQZ-2 0JI Series: 22V10 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51) Speed: 20 ns Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ATF22V10C Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862319-ATF22V10CQZ-2 0JI Series: 22V10 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51) Speed: 20 ns Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ATF22V10C Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI - 862319-ATF22V10CQZ-20JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI
862319-ATF22V10CQZ-20JI
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI 862319-ATF22V10CQZ-20JI
Manufacturer: Microchip Technology Win Source Part Number: 862319-ATF22V10CQZ-2 0JI Series: 22V10 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51) Speed: 20 ns Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: ATF22V10C Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862319-ATF22V10CQZ-20JI
Series: 22V10
Features: series Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
Speed: 20 ns
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATF22V10C
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF22V10CQZ-20JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22V10CQZ-20JI
FPGA Programmable Logic Device 719-ATF22V10CQZ-20JI
IC PLD 10MC 20NS 28PLCC Product overview: ATF22V10CQZ-20JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20JI can be used for catalog matching and distributor lookup.

IC PLD 10MC 20NS 28PLCC Product overview: ATF22V10CQZ-20JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20JI can be used for catalog matching and distributor lookup.

Supplier's Site
PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22V10CQZ-20JI-ND
PLDs (Programmable Logic Device) ATF22V10CQZ-20JI-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22V10CQZ-20JI
PLDs (Programmable Logic Device) ATF22V10CQZ-20JI
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22V10CQZ-20JI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22V10CQZ-20JI
IC PLD 10MC 20NS 28PLCC

IC PLD 10MC 20NS 28PLCC

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22V10CQZ-20JI
Embedded - PLDs (Programmable Logic Device) ATF22V10CQZ-20JI
IC PLD 10MC 20NS 28PLCC

IC PLD 10MC 20NS 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 862319-ATF22V10CQZ-20JI 719-ATF22V10CQZ-20JI ATF22V10CQZ-20JI-ND ATF22V10CQZ-20JI ATF22V10CQZ-20JI ATF22V10CQZ-20JI
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10CQZ-20JI FPGA Programmable Logic Device PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type PLCC; Other; 28-PLCC (11.51x11.51) Other; Tube Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details