Microchip Technology, Inc. Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
32 Macro-cells (MC), Low power, Vcc-5 V, Green Package, Fully connected CPLD
32 Macro-cells (MC), Low-power, Vcc 5V, Green Package, CPLD Additional Features Fastest Speed of 7ns
A high-performance, high-density complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 64 logic macrocells and up to 68 inputs, it easily integrates logic from...
A high-performance, high-density complex programmable logic device (CPLD) with Atmel's proven electrically-erasabl e technology. With 32 logic macrocells and up to 36 inputs, the device easily integrates logic from several...
A high-performance, high-density, complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. With 32 logic macrocells and up to 36 inputs, it easily integrates logic from several...
Low Power, Vcc 5V, 64 MC, ISP, Green package, CPLD
Low Power, Vcc-3.3V, 64 MC, ISP, Green package, CPLD
Low voltage, Vcc-3.3V, 64 MC, ISP, Green package, CPLD
Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD
Standard Power, Vcc - 5V, 128 MC, ISP, Green package, high speed CPLD

<< Prev Next >>