Microchip Technology, Inc. Embedded - FPGAs (Field Programmable Gate Array) AX2000-1CQ256M

Description
IC FPGA 136 I/O 256CQFP
Description
IC FPGA 136 I/O 256CQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The AX2000-1CQ256M is a Field Programmable Gate Array (FPGA) from the Axcelerator family, offering a capacity of up to 2 million equivalent system gates. It supports system performance exceeding 350 MHz and internal performance over 500 MHz, making it suitable for high-performance applications. The device features up to 684 I/Os and 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. Manufactured using advanced 0.15 Oºm CMOS antifuse process technology, the AX2000-1CQ256M provides a nonvolatile solution with 100% resource utilization and pin locking. It operates at a low core voltage of 1.5 V and supports mixed voltage operation across various I/O standards, including LVTTL, LVCMOS, and LVDS. The FPGA includes programmable features such as slew rate and drive strength on outputs, as well as embedded memory with variable-aspect RAM blocks. Additionally, the device is equipped with a phase-locked loop (PLL) for frequency synthesis capabilities up to 1 GHz and offers unique in-system diagnostic and debug capabilities. It is compliant with boundary-scan testing standards and features FuseLock,Ñ¢ programming technology for design protection. This FPGA is suitable for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The AX2000-1CQ256M is a Field Programmable Gate Array (FPGA) from the Axcelerator family, offering a capacity of up to 2 million equivalent system gates. It supports system performance exceeding 350 MHz and internal performance over 500 MHz, making it suitable for high-performance applications. The device features up to 684 I/Os and 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. Manufactured using advanced 0.15 Oºm CMOS antifuse process technology, the AX2000-1CQ256M provides a nonvolatile solution with 100% resource utilization and pin locking. It operates at a low core voltage of 1.5 V and supports mixed voltage operation across various I/O standards, including LVTTL, LVCMOS, and LVDS. The FPGA includes programmable features such as slew rate and drive strength on outputs, as well as embedded memory with variable-aspect RAM blocks. Additionally, the device is equipped with a phase-locked loop (PLL) for frequency synthesis capabilities up to 1 GHz and offers unique in-system diagnostic and debug capabilities. It is compliant with boundary-scan testing standards and features FuseLock,Ñ¢ programming technology for design protection. This FPGA is suitable for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - AX2000-1CQ256M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX2000-1CQ256M
Embedded - FPGAs (Field Programmable Gate Array) AX2000-1CQ256M
IC FPGA 136 I/O 256CQFP

IC FPGA 136 I/O 256CQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AX2000-1CQ256M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX2000-1CQ256M
FPGAs (Field Programmable Gate Array) AX2000-1CQ256M
Axcelerator Field Programmable Gate Array (FPGA) IC 136 294912 256-BFCQFP with Tie Bar

Axcelerator Field Programmable Gate Array (FPGA) IC 136 294912 256-BFCQFP with Tie Bar

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX2000-1CQ256M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX2000-1CQ256M
IC FPGA 136 I/O 256CQFP

IC FPGA 136 I/O 256CQFP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AX2000-1CQ256M AX2000-1CQ256M AX2000-1CQ256M
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.00E6 2.00E6
User I/Os 136 pins 136 pins
Package Type QFP; Other; 256-BFCQFP with Tie Bar
Unlock Full Specs
to access all available technical data