16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC
IC PLD 8MC 15NS 20SOIC Product overview: ATF16V8CZ-15SU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15SU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149205-ATF16V8CZ-15
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
SPLD - Simple Programmable Logic Devices 15 ns 8 I/O Pins 8 macorcells 8 reg
IC PLD 8MC 15NS 20SOIC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC
IC PLD 8MC 15NS 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF16V8CZ-15SU-ND | 719-ATF16V8CZ-15SU | 1149205-ATF16V8CZ-15SU | ATF16V8CZ-15SU | ATF16V8CZ-15SU | ATF16V8CZ-15SU | ATF16V8CZ-15SU |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15SU | SPLD - Simple Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |||
| Pins | 20 | ||||||
| Internal Frequency | 62 MHz | ||||||
| User I/Os | 8 pins |