22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
FLASH PLD, 25NS, PAL-TYPE, CMOS Product overview: ATF22LV10CZ-25SC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CZ-25SC
Win Source Part Number: 1002295-ATF22LV10CZ-
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: 22V10
Speed: 25 ns
Package: Tube
Standard Package: 31
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATF22LV10CZ25SC
Base Product Number: ATF22LV10C
Product Status: Obsolete
RoHS Status: RoHS non-compliant
FLASH PLD, 25NS, PAL-TYPE, CMOS
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
IC PLD 10MC 25NS 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22LV10CZ-25SC-ND | 719-ATF22LV10CZ-25SC | 1002295-ATF22LV10CZ-25SC | ATF22LV10CZ-25SC | ATF22LV10CZ-25SC | ATF22LV10CZ-25SC |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) |