Manufacturer: Microchip Technology
Win Source Part Number: 912064-ATF20V8B-10PU
Series: 20V8
Features: series Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
Speed: 10 ns
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: ATF20V8B
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
IC PLD 8MC 10NS 24DIP Product overview: ATF20V8B-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF20V8B-10PU can be used for catalog matching and distributor lookup.
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
IC PLD 8MC 10NS 24DIP
IC PLD 8MC 10NS 24DIP
SPLD LOGIC EEPLD, 10NS, 8 MACROCELLS, DIP-24; Propagation Delay:10ns; No. of I/O s:8I/O s; Frequency:83MHz; Supply Current Max:100mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 912064-ATF20V8B-10PU | ATF20V8B-10PU-ND | 719-ATF20V8B-10PU | ATF20V8B-10PU | ATF20V8B-10PU | ATF20V8B-10PU | 68T2440 |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10PU | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | Spld Logic Eepld, 10Ns, 8 Macrocells, Dip-24; Propagation Delay Microchip |
| Package Type | PDIP; Other; 24-PDIP | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | Other; 24-DIP (0.300\", 7.62mm) | Other; DIP | ||
| Macrocells | 8 | 8 | |||||
| Pins | 24 | ||||||
| Internal Frequency | 83 MHz |