Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) AX1000-1FGG676M

Description
Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA
Request a Quote
Description
Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AX1000-1FGG676M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that offers a capacity of up to 1,000,000 equivalent system gates. It features a system performance of over 350 MHz and an internal performance exceeding 500 MHz, making it suitable for high-performance applications. The device includes up to 684 user I/Os and 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. Manufactured using advanced 0.15 Oºm CMOS antifuse process technology, the AX1000 provides a single-chip, nonvolatile solution with low power consumption, operating at a core voltage of 1.5 V. It supports flexible multi-standard I/O configurations, including various voltage levels and standards such as LVTTL, LVCMOS, and LVDS. The FPGA also incorporates embedded memory with variable-aspect RAM blocks and programmable FIFO control logic. Additional features include segmentable clock resources, an embedded phase-locked loop with frequency synthesis capabilities up to 1 GHz, and user-controllable timing. The device is compliant with boundary-scan testing standards and includes FuseLock,Ñ¢ programming technology for design protection. The AX1000 is available in multiple package types, including a 676-ball grid array, and is suitable for a range of applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The AX1000-1FGG676M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that offers a capacity of up to 1,000,000 equivalent system gates. It features a system performance of over 350 MHz and an internal performance exceeding 500 MHz, making it suitable for high-performance applications. The device includes up to 684 user I/Os and 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. Manufactured using advanced 0.15 Oºm CMOS antifuse process technology, the AX1000 provides a single-chip, nonvolatile solution with low power consumption, operating at a core voltage of 1.5 V. It supports flexible multi-standard I/O configurations, including various voltage levels and standards such as LVTTL, LVCMOS, and LVDS. The FPGA also incorporates embedded memory with variable-aspect RAM blocks and programmable FIFO control logic. Additional features include segmentable clock resources, an embedded phase-locked loop with frequency synthesis capabilities up to 1 GHz, and user-controllable timing. The device is compliant with boundary-scan testing standards and includes FuseLock,Ñ¢ programming technology for design protection. The AX1000 is available in multiple package types, including a 676-ball grid array, and is suitable for a range of applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - AX1000-1FGG676M-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
AX1000-1FGG676M-ND
FPGAs (Field Programmable Gate Array) AX1000-1FGG676M-ND
Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA

Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1FGG676M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX1000-1FGG676M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX1000-1FGG676M
IC FPGA 418 I/O 676FBGA

IC FPGA 418 I/O 676FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - AX1000-1FGG676M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX1000-1FGG676M
FPGAs (Field Programmable Gate Array) AX1000-1FGG676M
Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA

Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AX1000-1FGG676M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX1000-1FGG676M
Embedded - FPGAs (Field Programmable Gate Array) AX1000-1FGG676M
IC FPGA 418 I/O 676FBGA

IC FPGA 418 I/O 676FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AX1000-1FGG676M-ND AX1000-1FGG676M AX1000-1FGG676M AX1000-1FGG676M
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-BGA
Pins 676
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage Other Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details