Win Source Part Number: 1029860-AX1000-CQ352
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 198
Number of LABs/CLBs: 18144
Total RAM Bits: 165888
Number of Gates: 1000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 352-BFCQFP with Tie Bar
Supplier Device Package: 352-CQFP (75x75)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LFXP10E-4FN256C; LFXP10C-4FN388C; LFXP10C-4F256C; LFSCM3GA15EP1-6F256C
ECCN: 3A001A2C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AX1000
RoHS Status: RoHS non-compliant
IC FPGA 198 I/O 352CQFP Product overview: AX1000-CQ352M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-CQ352M can be used for catalog matching and distributor lookup.
IC FPGA 198 I/O 352CQFP
Axcelerator Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar
IC FPGA 198 I/O 352CQFP
IC FPGA 198 I/O 352CQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1029860-AX1000-CQ352M | 696-AX1000-CQ352M | AX1000-CQ352M | AX1000-CQ352M | AX1000-CQ352M | AX1000-CQ352M |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other | Other; 1.425V ~ 1.575V | |
| Registers | 12096 | |||||
| Package Type | Other; Tray | QFP; Other; 352-BFCQFP with Tie Bar | QFP; Other; 352-BFCQFP with Tie Bar |