The ATF22V10CZ-15XC is a high-performance programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum pin-to-pin delay of 12ns and operates with zero standby power, consuming only 100µA at worst case. This device is compatible with both CMOS and TTL logic levels, making it versatile for various applications. It utilizes advanced electrically erasable technology, allowing for reprogramming and ensuring 100% testing for reliability. The ATF22V10CZ-15XC supports industrial temperature ranges from -40°C to +85°C and offers a high-reliability CMOS process with 20-year data retention and 100 erase/write cycles. It includes a latch feature that holds inputs to their previous logic state, enhancing its functionality. The device is available in dual-in-line and surface mount configurations, compliant with PCI standards, and comes in green package options that are Pb/Halide-free and RoHS compliant. However, it is important to note that the ATF22V10CZ is not recommended for new designs and has been replaced by the ATF22V10CQZ. This may influence purchasing decisions for engineers looking for long-term support and availability.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
IC PLD 10MC 15NS 24TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CZ-15XC | ATF22V10CZ-15XC |
| Product Name | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Macrocells | 10 | 10 |