IC PLD 10MC 20NS 24SOIC Product overview: ATF22V10CQZ-20SU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10CQZ-20SU
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded PLDs (Programmable Logic Device)
Series: 22V10
Package: Tube
Product Status: Active
Programmable Type: EE PLD
Number of Macrocells: 10
Voltage - Input: 5V
Mounting Type: Surface Mount
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
IC PLD 10MC 20NS 24SOIC
IC PLD 10MC 20NS 24SOIC
EEPLD - Electronically Erasable Programmable Logic Devices EEPLD 500 GATE HiSpd PWR 5V 20NS IND TEMP
SPLD LOGIC EEPLD, 20NS, 10 MACROCELLS, SOIC-24; Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF22V10CQZ-20SU | ATF22V10CQZ-20SU-ND | ATF22V10CQZ-20SU | ATF22V10CQZ-20SU | ATF22V10CQZ-20SU | 68T2470 | ATF22V10CQZ-20SU | |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) Embedded PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Spld Logic Eepld, 20Ns, 10 Macrocells, Soic-24; Propagation Delay Microchip | PLDs (Programmable Logic Device) |
| System Gates | 500 | |||||||
| Package Type | Other; Tube | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | Other; SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |||
| Pins | 24 | 24 | ||||||
| Internal Frequency | 50 MHz | 50 MHz | ||||||
| Operating Temperature | -40 C (-40 F) |