The ATF22V10C-10PI is a high-performance, electrically erasable programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum pin-to-pin delay of 5ns and a typical standby power consumption of 10µA. This device utilizes advanced flash technology, allowing for reprogrammability and ensuring high reliability with 20-year data retention and 100 erase/write cycles. It is designed to operate within a temperature range of -55°C to +125°C for military applications and -40°C to +85°C for industrial applications. The ATF22V10C-10PI is backward-compatible with Atmel's ATF22V10B and AT22V10 series, making it suitable for various applications including glue logic for 5.0V systems, DMA control, and state machine control. The device is available in multiple package options, including dual inline and surface mount configurations, and complies with PCI standards. Additionally, green package options are available, adhering to RoHS compliance.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Win Source Part Number: 1377888-ATF22V10C-10
Category: Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: 22V10
Package: Tube
Product Status: Obsolete
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Base Product Number: ATF22V10C
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 10 ns
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
IC PLD 10MC 10NS 24DIP Product overview: ATF22V10C-10PI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10C-10PI can be used for catalog matching and distributor lookup.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 10NS 24DIP
IC PLD 10MC 10NS 24DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10C-10PI-ND | 1377888-ATF22V10C-10PI | 719-ATF22V10C-10PI | ATF22V10C-10PI | ATF22V10C-10PI | ATF22V10C-10PI |
| Product Name | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | Other; 24-DIP (0.300\", 7.62mm) |