16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 039438-ATF16LV8C-10J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3 V to 5.5 V
Programmable Type: EE PLD
Number of Macrocells: 8
Family Name: ATF16LV8C
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 10ns
Alternative Parts (Cross-Reference): PALCE16V8L-10JXCT; PALCE16V8L-25JCT; PALCE16V8-25JCT; PALCE16V8L-10JC;
Introduction Date: April 06, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC PLD 8MC 10NS 20PLCC Product overview: ATF16LV8C-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-10JU can be used for catalog matching and distributor lookup.
IC PLD 8MC 10NS 20PLCC
SPLD - Simple Programmable Logic Devices 250 GATE STANDARD POWER 3V - 10NS
IC PLD 8MC 10NS 20PLCC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
SPLD, 8 I/O, LCC-20 ROHS COMPLIANT: YES
SPLD LOGIC EEPLD, 10NS, 8 MACROCELLS, PLCC-20; Propagation Delay:10ns; No. of I/O s:8I/O s; Frequency:83.3MHz; Supply Current Max:60mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF16LV8C-10JU-ND | 039438-ATF16LV8C-10JU | 719-ATF16LV8C-10JU | ATF16LV8C-10JU | ATF16LV8C-10JU | ATF16LV8C-10JU | ATF16LV8C-10JU | 65AH3800 | 68T2421 |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-10JU | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Spld, 8 I/o, Lcc-20 Rohs Compliant Microchip | Spld Logic Eepld, 10Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip |
| Package Type | Other; 20-LCC (J-Lead) | PLCC; Other; 20-PLCC (9x9) | Other; Tube | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | Other; LCC | |||
| Pins | 20 | 20 | 20 | ||||||
| Supply Voltage | Other; 3 V to 5.5 V | Other; 3 V to 5.5 V | 3V; Other; 5.5V | ||||||
| Macrocells | 8 | 8 | 8 | ||||||
| System Gates | 250 |