Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF22LV10CQZ-30SU

Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Request a Quote Datasheet
Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30SU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30SU-ND
PLDs (Programmable Logic Device) ATF22LV10CQZ-30SU-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 980761-ATF22LV10CQZ-30SU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
980761-ATF22LV10CQZ-30SU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 980761-ATF22LV10CQZ-30SU
Win Source Part Number: 980761-ATF22LV10CQZ- 30SU Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: 22V10 Speed: 30 ns Package: Tube Standard Package: 31 Mounting: SMD (SMT) Voltage - Input: 3.3V Programmable Type: EE PLD Number of Macrocells: 10 Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATF22LV10CQZ30SU,161 1-ATF22LV10CQZ-30SU Base Product Number: ATF22LV10

Win Source Part Number: 980761-ATF22LV10CQZ-30SU
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: 22V10
Speed: 30 ns
Package: Tube
Standard Package: 31
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATF22LV10CQZ30SU,1611-ATF22LV10CQZ-30SU
Base Product Number: ATF22LV10

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22LV10CQZ-30SU
FPGA Programmable Logic Device 719-ATF22LV10CQZ-30SU
IC PLD 10MC 30NS 24SOIC Product overview: ATF22LV10CQZ-30SU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30S U can be used for catalog matching and distributor lookup.

IC PLD 10MC 30NS 24SOIC Product overview: ATF22LV10CQZ-30SU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30SU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30SU
IC PLD 10MC 30NS 24SOIC

IC PLD 10MC 30NS 24SOIC

Supplier's Site
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30SU
PLDs (Programmable Logic Device) ATF22LV10CQZ-30SU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

Buy Now Datasheet
Spld Logic Eepld, 30Ns, 10 Macrocells, Soic-24; Propagation Delay Microchip - 68T2447 - Newark, An Avnet Company
Chicago, IL, United States
Spld Logic Eepld, 30Ns, 10 Macrocells, Soic-24; Propagation Delay Microchip
68T2447
Spld Logic Eepld, 30Ns, 10 Macrocells, Soic-24; Propagation Delay Microchip 68T2447
SPLD LOGIC EEPLD, 30NS, 10 MACROCELLS, SOIC-24; Propagation Delay:30ns; No. of I/O s:10I/O s; Frequency:33.3MHz; Supply Current Max:60mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

SPLD LOGIC EEPLD, 30NS, 10 MACROCELLS, SOIC-24; Propagation Delay:30ns; No. of I/O s:10I/O s; Frequency:33.3MHz; Supply Current Max:60mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SPLD - Simple Programmable Logic Devices
ATF22LV10CQZ-30SU
SPLD - Simple Programmable Logic Devices ATF22LV10CQZ-30SU
SPLD - Simple Programmable Logic Devices 500 GT 3.3-5V SPLY ZERO/QRTR PWR-30NS

SPLD - Simple Programmable Logic Devices 500 GT 3.3-5V SPLY ZERO/QRTR PWR-30NS

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30SU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30SU
Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30SU
IC PLD 10MC 30NS 24SOIC

IC PLD 10MC 30NS 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF22LV10CQZ-30SU-ND 980761-ATF22LV10CQZ-30SU 719-ATF22LV10CQZ-30SU ATF22LV10CQZ-30SU ATF22LV10CQZ-30SU 68T2447 ATF22LV10CQZ-30SU ATF22LV10CQZ-30SU
Product Name PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Spld Logic Eepld, 30Ns, 10 Macrocells, Soic-24; Propagation Delay Microchip SPLD - Simple Programmable Logic Devices Embedded - PLDs (Programmable Logic Device)
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC Other; Tube SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) Other; SOIC
Supply Voltage Other; 3.3V Other; 3 V to 5.5 V 3V; Other; 5.5V
Macrocells 10 10 10
Pins 24 24
Unlock Full Specs
to access all available technical data