Microchip Technology, Inc. ATF22LV10C

Description
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.
Datasheet
Description
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATF22LV10C - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.

The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Programmable Logic Devices (PLD)
Product Number ATF22LV10C
Macrocells 10
Registers 10
Package Type SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
Pins 22
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers
FPGAs (Field Programmable Gate Array) - 150-A1010B-1PLG44I-ND - DigiKey
Specs
Device Type FPGA
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
2 suppliers
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46120VTR-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 12-UFQFN
Pins 12
View Details
3 suppliers