IC PLD 10MC 10NS 24CDIP Product overview: ATF22V10B-10GM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10B-10GM/8
Manufacturer: Atmel
Win Source Part Number: 1149227-ATF22V10B-10
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC PLD 10MC 10NS 24CDIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-CDIP
IC PLD 10MC 10NS 24CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF22V10B-10GM/883 | 1149227-ATF22V10B-10GM/883 | ATF22V10B-10GM/883 | ATF22V10B-10GM/883 | ATF22V10B-10GM/883 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-10GM/883 | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| System Gates | 500 | ||||
| Package Type | Other; Tube | Other; 24-CDIP (0.300\", 7.62mm) | CDIP | ||
| Pins | 24 | ||||
| Internal Frequency | 142 MHz |