Microchip Technology, Inc. ATF22LV10CQZ

Description
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.
Datasheet
Description
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.

The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range for industrial and commercial temperature ranges. The device provides a low-voltage and edge-sensing "zero" power CMOS PLD solution with "zero" standby power (5??A typical). When the device is idle it powers down automatically to the zero power mode through the Microchip patented Input Transition Detection (ITD) circuitry.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Programmable Logic Devices (PLD)
Product Number ATF22LV10CQZ
Macrocells 10
Registers 10
Package Type SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
Pins 22
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 526000
Logic Cells / Logic Blocks 8320
View Details
TIBPAL20L8-20M High-Performance Impact<TM> PAL<R> Circuits - 5962-8767101KA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1CQ84M - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 2000
User I/Os 69 pins
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ - Renesas Electronics Corporation
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 40 milliamps
View Details
2 suppliers