Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JU ATF20V8B-10JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 769193-ATF20V8B-10JU Series: 20V8 Packaging: Tube Speed: 10ns Package: 28-LCC (J-Lead) Mounting: SMD Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: ATF20V8B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): PALCE20V8L-15JXC; PALCE20V8-25JCT; PALCE20V8Q-10JI; PALCE20V8Q-25JNI/4 ; Introduction Date: May 21, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769193-ATF20V8B-10JU Series: 20V8 Packaging: Tube Speed: 10ns Package: 28-LCC (J-Lead) Mounting: SMD Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: ATF20V8B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): PALCE20V8L-15JXC; PALCE20V8-25JCT; PALCE20V8Q-10JI; PALCE20V8Q-25JNI/4 ; Introduction Date: May 21, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JU - 769193-ATF20V8B-10JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JU
769193-ATF20V8B-10JU
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JU 769193-ATF20V8B-10JU
Manufacturer: Microchip Technology Win Source Part Number: 769193-ATF20V8B-10JU Series: 20V8 Packaging: Tube Speed: 10ns Package: 28-LCC (J-Lead) Mounting: SMD Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: ATF20V8B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): PALCE20V8L-15JXC; PALCE20V8-25JCT; PALCE20V8Q-10JI; PALCE20V8Q-25JNI/4 ; Introduction Date: May 21, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769193-ATF20V8B-10JU
Series: 20V8
Packaging: Tube
Speed: 10ns
Package: 28-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: ATF20V8B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): PALCE20V8L-15JXC; PALCE20V8-25JCT; PALCE20V8Q-10JI; PALCE20V8Q-25JNI/4 ;
Introduction Date: May 21, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF20V8B-10JU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF20V8B-10JU-ND
PLDs (Programmable Logic Device) ATF20V8B-10JU-ND
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF20V8B-10JU
FPGA Programmable Logic Device 719-ATF20V8B-10JU
IC PLD 8MC 10NS 28PLCC Product overview: ATF20V8B-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF20V8B-10JU can be used for catalog matching and distributor lookup.

IC PLD 8MC 10NS 28PLCC Product overview: ATF20V8B-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF20V8B-10JU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF20V8B-10JU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF20V8B-10JU
IC PLD 8MC 10NS 28PLCC

IC PLD 8MC 10NS 28PLCC

Supplier's Site
PLDs (Programmable Logic Device) - ATF20V8B-10JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF20V8B-10JU
PLDs (Programmable Logic Device) ATF20V8B-10JU
20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF20V8B-10JU
Embedded - PLDs (Programmable Logic Device) ATF20V8B-10JU
IC PLD 8MC 10NS 28PLCC

IC PLD 8MC 10NS 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 769193-ATF20V8B-10JU ATF20V8B-10JU-ND 719-ATF20V8B-10JU ATF20V8B-10JU ATF20V8B-10JU ATF20V8B-10JU
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF20V8B-10JU PLDs (Programmable Logic Device) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details