IC PLD 8MC 15NS 20SOIC Product overview: ATF16V8B-15SC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8B-15SC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 079153-ATF16V8B-15SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC
IC PLD 8MC 15NS 20SOIC
IC PLD 8MC 15NS 20SOIC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8B-15SC | 079153-ATF16V8B-15SC | ATF16V8B-15SC-ND | ATF16V8B-15SC | ATF16V8B-15SC | ATF16V8B-15SC |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15SC | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | SOIC; Other; 20-SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) |