22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 862316-ATF22LV10CZ-2
Series: 22V10
Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
Speed: 25 ns
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATF22LV10C
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PLD 10MC 25NS 24TSSOP Product overview: ATF22LV10CZ-25XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CZ-25XC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP
IC PLD 10MC 25NS 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22LV10CZ-25XC-ND | 862316-ATF22LV10CZ-25XC | 719-ATF22LV10CZ-25XC | ATF22LV10CZ-25XC | ATF22LV10CZ-25XC |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CZ-25XC | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 24-TSSOP | Other; Tube | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) |