IC PLD 8MC 7.5NS 20DIP Product overview: ATF16V8C-7PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8C-7PC can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 048627-ATF16V8C-7PC
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Speed(Frequency): 7.5ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC PLD 8MC 7.5NS 20DIP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC PLD 8MC 7.5NS 20DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8C-7PC | ATF16V8C-7PC-ND | 048627-ATF16V8C-7PC | ATF16V8C-7PC | ATF16V8C-7PC | ATF16V8C-7PC |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8C-7PC | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | Other; "20-DIP (0.300"", 7.62mm)" | PDIP; Other; 20-PDIP | Other; 20-DIP (0.300\", 7.62mm) |