Manufacturer: Microchip Technology
Win Source Part Number: 1020113-ATF16LV8C-10
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3 V to 5.5 V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
IC PLD 8MC 10NS 20TSSOP Product overview: ATF16LV8C-10XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-10XU can be used for catalog matching and distributor lookup.
IC PLD 8MC 10NS 20TSSOP
SPLD - Simple Programmable Logic Devices 10 ns 20 I/O Pins 8 macorcells 8 reg
IC PLD 8MC 10NS 20TSSOP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
SPLD LOGIC EEPLD, 10NS, 8 MACROCELLS, TSSOP-20; Propagation Delay:10ns; No. of I/O s:8I/O s; Frequency:83.3MHz; Supply Current Max:60mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1020113-ATF16LV8C-10XU | ATF16LV8C-10XU-ND | 719-ATF16LV8C-10XU | ATF16LV8C-10XU | ATF16LV8C-10XU | ATF16LV8C-10XU | ATF16LV8C-10XU | 68T2422 |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-10XU | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | SPLD - Simple Programmable Logic Devices | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Spld Logic Eepld, 10Ns, 8 Macrocells, Tssop-20; Propagation Delay Microchip |
| Supply Voltage | Other; 3 V to 5.5 V | Other; 3 V to 5.5 V | 3V; Other; 5.5V | |||||
| Macrocells | 8 | 8 | 8 | |||||
| Package Type | SOP; SSOP; TSSOP; Other; 20-TSSOP | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; Tube | SSOP | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | ||
| Pins | 20 | 20 |