Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC ATF22LV10CQZ-30PC

Description
Manufacturer: Microchip Technology Win Source Part Number: 079163-ATF22LV10CQZ- 30PC Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 3.3V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-PDIP Speed(Frequency): 30ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079163-ATF22LV10CQZ- 30PC Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 3.3V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-PDIP Speed(Frequency): 30ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC - 079163-ATF22LV10CQZ-30PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC
079163-ATF22LV10CQZ-30PC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC 079163-ATF22LV10CQZ-30PC
Manufacturer: Microchip Technology Win Source Part Number: 079163-ATF22LV10CQZ- 30PC Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 3.3V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-PDIP Speed(Frequency): 30ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079163-ATF22LV10CQZ-30PC
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 30ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22LV10CQZ-30PC
FPGA Programmable Logic Device 719-ATF22LV10CQZ-30PC
IC PLD 10MC 30NS 24DIP Product overview: ATF22LV10CQZ-30PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30P C can be used for catalog matching and distributor lookup.

IC PLD 10MC 30NS 24DIP Product overview: ATF22LV10CQZ-30PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PC-ND
PLDs (Programmable Logic Device) ATF22LV10CQZ-30PC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PC
Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30PC
IC PLD 10MC 30NS 24DIP

IC PLD 10MC 30NS 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30PC
IC PLD 10MC 30NS 24DIP

IC PLD 10MC 30NS 24DIP

Supplier's Site
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30PC
PLDs (Programmable Logic Device) ATF22LV10CQZ-30PC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 079163-ATF22LV10CQZ-30PC 719-ATF22LV10CQZ-30PC ATF22LV10CQZ-30PC-ND ATF22LV10CQZ-30PC ATF22LV10CQZ-30PC ATF22LV10CQZ-30PC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30PC FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details