Manufacturer: Microchip Technology
Win Source Part Number: 1020138-ATF16V8CZ-15
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TSSOP
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
IC PLD 8MC 15NS 20TSSOP Product overview: ATF16V8CZ-15XC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-15XC can be used for catalog matching and distributor lookup.
IC PLD 8MC 15NS 20TSSOP
IC PLD 8MC 15NS 20TSSOP
IC PLD 8MC 15NS 20TSSOP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1020138-ATF16V8CZ-15XC | ATF16V8CZ-15XC-ND | 719-ATF16V8CZ-15XC | 536-ATF16V8CZ-15XC | ATF16V8CZ-15XC | ATF16V8CZ-15XC | ATF16V8CZ-15XC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-15XC | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | IC PLD 8MC 15NS 20TSSOP | Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V | Other; 5.25V | |||||
| Macrocells | 8 | 8 | 8 | 8 | |||
| Package Type | SOP; SSOP; TSSOP; Other; 20-TSSOP | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; Tube | SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) | SSOP | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Pins | 20 |