Manufacturer: Microchip Technology
Win Source Part Number: 221631-ATF22V10B-15P
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10CELL 15NS 24DIP Product overview: ATF22V10B-15PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22V10B-15PC can be used for catalog matching and distributor lookup.
IC PLD 10CELL 15NS 24DIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10CELL 15NS 24DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 221631-ATF22V10B-15PC | ATF22V10B-15PC-ND | 719-ATF22V10B-15PC | ATF22V10B-15PC | ATF22V10B-15PC | ATF22V10B-15PC |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10B-15PC | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V |