16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC PLD 8MC 15NS 20DIP Product overview: ATF16V8BQL-15PI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15PI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149191-ATF16V8BQL-1
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
IC PLD 8MC 15NS 20DIP
IC PLD 8MC 15NS 20DIP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC PLD 8MC 15NS 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF16V8BQL-15PI-ND | 719-ATF16V8BQL-15PI | 1149191-ATF16V8BQL-15PI | ATF16V8BQL-15PI | ATF16V8BQL-15PI | ATF16V8BQL-15PI | 536-ATF16V8BQL-15PI |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15PI | Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | IC PLD 8MC 15NS 20DIP |
| Package Type | Other; "20-DIP (0.300"", 7.62mm)" | Other; Tube | Other; 20-DIP (0.300\", 7.62mm) | Other; 20-DIP (0.300, 7.62mm) | |||
| Macrocells | 8 | 8 | 8 | ||||
| Pins | 20 | ||||||
| Internal Frequency | 15000 MHz | ||||||
| User I/Os | 20 pins |