The ATF22V10CQZ-20PC is a high-performance, electrically erasable programmable logic device (PLD) from Lingto Electronic Limited. It features a maximum pin-to-pin delay of 20 ns and operates with a 5V supply voltage, making it suitable for various applications requiring fast logic processing. The device supports both CMOS and TTL compatible inputs and outputs, and it incorporates advanced electrically erasable flash memory technology, allowing for reprogrammability and high reliability. This PLD has a low standby power consumption of 100 µA maximum, thanks to its zero power mode, which is activated during idle periods. It is designed for industrial temperature ranges, ensuring stable performance in demanding environments. The ATF22V10CQZ-20PC includes a latch feature that holds inputs to their previous logic state, enhancing its functionality in complex logic designs. Additionally, it offers robust ESD protection of up to 2000V and is compliant with PCI standards, making it a reliable choice for various embedded applications.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 20NS 24DIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 20NS 24DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CQZ-20PC-ND | ATF22V10CQZ-20PC | ATF22V10CQZ-20PC | ATF22V10CQZ-20PC |
| Product Name | PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; 24-DIP (0.300\", 7.62mm) |