Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF16V8B-15SU-T

Description
15NS, SOIC, IND TEMP, GREEN
Request a Quote Datasheet
Description
15NS, SOIC, IND TEMP, GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - 150-ATF16V8B-15SU-TDKR-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
150-ATF16V8B-15SU-TDKR-ND
PLDs (Programmable Logic Device) 150-ATF16V8B-15SU-TDKR-ND
15NS, SOIC, IND TEMP, GREEN

15NS, SOIC, IND TEMP, GREEN

Buy Now Datasheet
PLDs (Programmable Logic Device) - 150-ATF16V8B-15SU-TCT-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
150-ATF16V8B-15SU-TCT-ND
PLDs (Programmable Logic Device) 150-ATF16V8B-15SU-TCT-ND
15NS, SOIC, IND TEMP, GREEN

15NS, SOIC, IND TEMP, GREEN

Buy Now Datasheet
PLDs (Programmable Logic Device) - 150-ATF16V8B-15SU-TTR-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
150-ATF16V8B-15SU-TTR-ND
PLDs (Programmable Logic Device) 150-ATF16V8B-15SU-TTR-ND
15NS, SOIC, IND TEMP, GREEN

15NS, SOIC, IND TEMP, GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Programmable Logic Devices (PLD)
Product Number 150-ATF16V8B-15SU-TDKR-ND
Product Name PLDs (Programmable Logic Device)
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-15JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 32 pins
Propagation Delay 15 ns
View Details
DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details