Microchip Technology, Inc. FPGA Programmable Logic Device ATV750B-10DM/883

Description
IC EPLD 10NS HS 883C 24-CDIP Product overview: ATV750B-10DM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATV750B-10DM/883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPLD 10NS HS 883C 24-CDIP Product overview: ATV750B-10DM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATV750B-10DM/883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 719-ATV750B-10DM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATV750B-10DM/883
FPGA Programmable Logic Device 719-ATV750B-10DM/883
IC EPLD 10NS HS 883C 24-CDIP Product overview: ATV750B-10DM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATV750B-10DM/883 can be used for catalog matching and distributor lookup.

IC EPLD 10NS HS 883C 24-CDIP Product overview: ATV750B-10DM/883 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATV750B-10DM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATV750B-10DM/883 - 912255-ATV750B-10DM/883 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATV750B-10DM/883
912255-ATV750B-10DM/883
Embedded - Embedded - PLDs (Programmable Logic Device) - ATV750B-10DM/883 912255-ATV750B-10DM/883
Manufacturer: Microchip Technology Win Source Part Number: 912255-ATV750B-10DM/ 883 Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-CDIP Speed: 10 ns Package: 24-CDIP (0.300", 7.62mm) Window Package: Tube Mounting: Through Hole Family Name: ATV750 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912255-ATV750B-10DM/883
Features: series Programmable Logic Device (PLD) IC 10 Macrocells 24-CDIP
Speed: 10 ns
Package: 24-CDIP (0.300", 7.62mm) Window
Package: Tube
Mounting: Through Hole
Family Name: ATV750
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATV750B-10DM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATV750B-10DM/883
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATV750B-10DM/883
IC EPLD 10NS HS 883C 24-CDIP

IC EPLD 10NS HS 883C 24-CDIP

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATV750B-10DM/883 - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATV750B-10DM/883
Embedded - PLDs (Programmable Logic Device) ATV750B-10DM/883
IC EPLD 10NS HS 883C 24-CDIP

IC EPLD 10NS HS 883C 24-CDIP

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATV750B-10DM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATV750B-10DM/883
PLDs (Programmable Logic Device) ATV750B-10DM/883
- Programmable Logic Device (PLD) IC 10 Macrocells 24-CDIP

- Programmable Logic Device (PLD) IC 10 Macrocells 24-CDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATV750B-10DM/883 912255-ATV750B-10DM/883 ATV750B-10DM/883 ATV750B-10DM/883 ATV750B-10DM/883
Product Name FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATV750B-10DM/883 Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type Other; Tube Other; 24-CDIP CDIP Other; 24-CDIP (0.300\", 7.62mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details