Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15JC ATF16LV8C-15JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020114-ATF16LV8C-15 JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3 V to 5.5 V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020114-ATF16LV8C-15 JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3 V to 5.5 V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15JC - 1020114-ATF16LV8C-15JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15JC
1020114-ATF16LV8C-15JC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15JC 1020114-ATF16LV8C-15JC
Manufacturer: Microchip Technology Win Source Part Number: 1020114-ATF16LV8C-15 JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3 V to 5.5 V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020114-ATF16LV8C-15JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3 V to 5.5 V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF16LV8C-15JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16LV8C-15JC
FPGA Programmable Logic Device 719-ATF16LV8C-15JC
IC PLD 8MC 15NS 20PLCC Product overview: ATF16LV8C-15JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-15JC can be used for catalog matching and distributor lookup.

IC PLD 8MC 15NS 20PLCC Product overview: ATF16LV8C-15JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-15JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF16LV8C-15JC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16LV8C-15JC-ND
PLDs (Programmable Logic Device) ATF16LV8C-15JC-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16LV8C-15JC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16LV8C-15JC
IC PLD 8MC 15NS 20PLCC

IC PLD 8MC 15NS 20PLCC

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15JC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16LV8C-15JC
Embedded - PLDs (Programmable Logic Device) ATF16LV8C-15JC
IC PLD 8MC 15NS 20PLCC

IC PLD 8MC 15NS 20PLCC

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF16LV8C-15JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16LV8C-15JC
PLDs (Programmable Logic Device) ATF16LV8C-15JC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1020114-ATF16LV8C-15JC 719-ATF16LV8C-15JC ATF16LV8C-15JC-ND ATF16LV8C-15JC ATF16LV8C-15JC ATF16LV8C-15JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15JC FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Supply Voltage Other; 3 V to 5.5 V
Unlock Full Specs
to access all available technical data