Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU ATF22LV10CQZ-30XU

Description
Manufacturer: Atmel Win Source Part Number: 1149224-ATF22LV10CQZ -30XU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1149224-ATF22LV10CQZ -30XU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATF22LV10CQZ-30XU is a low-voltage, electrically erasable programmable logic device (PLD) designed for high-performance applications. It operates within a voltage range of 3.0V to 5.5V and features a maximum standby current of 25µA, making it suitable for battery-powered systems. The device supports both CMOS and TTL-compatible inputs and outputs, with inputs being 5V tolerant. This PLD utilizes advanced EE technology, allowing for reprogrammability with a reliability of 10,000 erase/write cycles and a data retention period of 20 years. It incorporates a variable product term architecture, enabling complex logic functions with up to 16 product terms per output. The ATF22LV10CQZ-30XU is available in multiple package options, including TSSOP and DIP, and is compliant with RoHS standards. The device is rated for commercial and industrial temperature ranges, making it versatile for various applications. Its features, including zero standby power and latch functionality, enhance its suitability for low-power designs.

Datasheet Summary
Powered by GS/AI

The ATF22LV10CQZ-30XU is a low-voltage, electrically erasable programmable logic device (PLD) designed for high-performance applications. It operates within a voltage range of 3.0V to 5.5V and features a maximum standby current of 25µA, making it suitable for battery-powered systems. The device supports both CMOS and TTL-compatible inputs and outputs, with inputs being 5V tolerant. This PLD utilizes advanced EE technology, allowing for reprogrammability with a reliability of 10,000 erase/write cycles and a data retention period of 20 years. It incorporates a variable product term architecture, enabling complex logic functions with up to 16 product terms per output. The ATF22LV10CQZ-30XU is available in multiple package options, including TSSOP and DIP, and is compliant with RoHS standards. The device is rated for commercial and industrial temperature ranges, making it versatile for various applications. Its features, including zero standby power and latch functionality, enhance its suitability for low-power designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU - 1149224-ATF22LV10CQZ-30XU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU
1149224-ATF22LV10CQZ-30XU
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU 1149224-ATF22LV10CQZ-30XU
Manufacturer: Atmel Win Source Part Number: 1149224-ATF22LV10CQZ -30XU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149224-ATF22LV10CQZ-30XU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30XU-ND
PLDs (Programmable Logic Device) ATF22LV10CQZ-30XU-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF22LV10CQZ-30XU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22LV10CQZ-30XU
FPGA Programmable Logic Device 719-ATF22LV10CQZ-30XU
IC PLD 10MC 30NS 24TSSOP Product overview: ATF22LV10CQZ-30XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30X U can be used for catalog matching and distributor lookup.

IC PLD 10MC 30NS 24TSSOP Product overview: ATF22LV10CQZ-30XU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CQZ-30XU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30XU
Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30XU
IC PLD 10MC 30NS 24TSSOP

IC PLD 10MC 30NS 24TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SPLD - Simple Programmable Logic Devices
ATF22LV10CQZ-30XU
SPLD - Simple Programmable Logic Devices ATF22LV10CQZ-30XU
SPLD - Simple Programmable Logic Devices 30 ns 24 I/O Pins 10 macorcells 10 reg

SPLD - Simple Programmable Logic Devices 30 ns 24 I/O Pins 10 macorcells 10 reg

Buy Now Datasheet
IC PLD 10MC 30NS 24TSSOP - 536-ATF22LV10CQZ-30XU - Utmel Electronic Limited
Hong Kong, China
IC PLD 10MC 30NS 24TSSOP
536-ATF22LV10CQZ-30XU
IC PLD 10MC 30NS 24TSSOP 536-ATF22LV10CQZ-30XU
IC PLD 10MC 30NS 24TSSOP

IC PLD 10MC 30NS 24TSSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22LV10CQZ-30XU
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22LV10CQZ-30XU
IC PLD 10MC 30NS 24TSSOP

IC PLD 10MC 30NS 24TSSOP

Supplier's Site
PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22LV10CQZ-30XU
PLDs (Programmable Logic Device) ATF22LV10CQZ-30XU
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1149224-ATF22LV10CQZ-30XU ATF22LV10CQZ-30XU-ND 719-ATF22LV10CQZ-30XU ATF22LV10CQZ-30XU ATF22LV10CQZ-30XU 536-ATF22LV10CQZ-30XU ATF22LV10CQZ-30XU ATF22LV10CQZ-30XU
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CQZ-30XU PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - PLDs (Programmable Logic Device) SPLD - Simple Programmable Logic Devices IC PLD 10MC 30NS 24TSSOP Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" Other; Tube SSOP; Other; 24-TSSOP (0.173, 4.40mm Width) SSOP SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
System Gates 500 350
Pins 24 24
Internal Frequency 33.3 MHz 33.3 MHz
User I/Os 10 pins 24 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details