The ATF22V10CQZ-20SC is a high-performance programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum pin-to-pin delay of 20 ns and operates with a 5V supply voltage, supporting both CMOS and TTL compatible inputs and outputs. This device utilizes advanced electrically erasable flash memory technology, allowing for reprogrammability and ensuring 100% testing for reliability. The ATF22V10CQZ-20SC is designed for low power consumption, with a maximum standby power of 100 µA, and incorporates input transition detection circuitry to automatically switch to a zero power mode when idle. It offers high reliability with a 20-year data retention capability, 100 erase/write cycles, and protection against electrostatic discharge (ESD) up to 2000V. The device is available in various package options, including dual-in-line and surface mount configurations, and is compliant with PCI standards and RoHS regulations. This PLD supports complex logic functions with ten outputs, each allocated to 8 to 16 product terms, and can be configured in three different modes of operation through software. It is suitable for industrial temperature ranges from -40°C to +85°C, making it versatile for various applications.
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
IC PLD 10MC 20NS 24SOIC
IC PLD 10MC 20NS 24SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22V10CQZ-20SC-ND | ATF22V10CQZ-20SC | ATF22V10CQZ-20SC | ATF22V10CQZ-20SC |
| Product Name | PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC |