Microchip Technology, Inc. FPGA Programmable Logic Device ATF22LV10CZ-25JI

Description
IC PLD 10MC 25NS 28PLCC Product overview: ATF22LV10CZ-25JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CZ-25JI can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC PLD 10MC 25NS 28PLCC Product overview: ATF22LV10CZ-25JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CZ-25JI can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATF22LV10CZ-25JI is a low-voltage, electrically erasable programmable logic device (PLD) designed for applications requiring low power consumption. It operates within a voltage range of 3.0V to 5.5V and features a maximum standby current of 25µA, making it suitable for battery-powered systems. The device supports both CMOS and TTL-compatible inputs and outputs, with inputs being 5V tolerant. This PLD utilizes advanced EE technology, allowing for reprogrammability with a high reliability rating, including 20-year data retention and 10,000 erase/write cycles. It offers ESD protection up to 2000V and latch-up immunity of 200mA. The ATF22LV10CZ-25JI is available in multiple package options, including dual inline and surface mount configurations, and complies with RoHS standards. Engineers should note that this part is not recommended for new designs and has been replaced by the ATF22LV10CQZ series, which may offer improved features and performance.

Datasheet Summary
Powered by GS/AI

The ATF22LV10CZ-25JI is a low-voltage, electrically erasable programmable logic device (PLD) designed for applications requiring low power consumption. It operates within a voltage range of 3.0V to 5.5V and features a maximum standby current of 25µA, making it suitable for battery-powered systems. The device supports both CMOS and TTL-compatible inputs and outputs, with inputs being 5V tolerant. This PLD utilizes advanced EE technology, allowing for reprogrammability with a high reliability rating, including 20-year data retention and 10,000 erase/write cycles. It offers ESD protection up to 2000V and latch-up immunity of 200mA. The ATF22LV10CZ-25JI is available in multiple package options, including dual inline and surface mount configurations, and complies with RoHS standards. Engineers should note that this part is not recommended for new designs and has been replaced by the ATF22LV10CQZ series, which may offer improved features and performance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF22LV10CZ-25JI
FPGA Programmable Logic Device 719-ATF22LV10CZ-25JI
IC PLD 10MC 25NS 28PLCC Product overview: ATF22LV10CZ-25JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CZ-25JI can be used for catalog matching and distributor lookup.

IC PLD 10MC 25NS 28PLCC Product overview: ATF22LV10CZ-25JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10CZ-25JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI - 039447-ATF22LV10CZ-25JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI
039447-ATF22LV10CZ-25JI
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI 039447-ATF22LV10CZ-25JI
Manufacturer: Microchip Technology Win Source Part Number: 039447-ATF22LV10CZ-2 5JI Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3.3V Programmable Type: EE PLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039447-ATF22LV10CZ-25JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 25ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF22LV10CZ-25JI-ND
PLDs (Programmable Logic Device) ATF22LV10CZ-25JI-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF22LV10CZ-25JI
PLDs (Programmable Logic Device) ATF22LV10CZ-25JI
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF22LV10CZ-25JI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF22LV10CZ-25JI
IC PLD 10MC 25NS 28PLCC

IC PLD 10MC 25NS 28PLCC

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF22LV10CZ-25JI
Embedded - PLDs (Programmable Logic Device) ATF22LV10CZ-25JI
IC PLD 10MC 25NS 28PLCC

IC PLD 10MC 25NS 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-ATF22LV10CZ-25JI 039447-ATF22LV10CZ-25JI ATF22LV10CZ-25JI-ND ATF22LV10CZ-25JI ATF22LV10CZ-25JI ATF22LV10CZ-25JI
Product Name FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22LV10CZ-25JI PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type Other; Tube PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data