Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF16V8BQ-10JC

Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Request a Quote Datasheet
Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF16V8BQ-10JC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16V8BQ-10JC-ND
PLDs (Programmable Logic Device) ATF16V8BQ-10JC-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
FPGA Programmable Logic Device - 719-ATF16V8BQ-10JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16V8BQ-10JC
FPGA Programmable Logic Device 719-ATF16V8BQ-10JC
IC PLD 8MC 10NS 20PLCC Product overview: ATF16V8BQ-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQ-10JC can be used for catalog matching and distributor lookup.

IC PLD 8MC 10NS 20PLCC Product overview: ATF16V8BQ-10JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQ-10JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQ-10JC - 1020120-ATF16V8BQ-10JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQ-10JC
1020120-ATF16V8BQ-10JC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQ-10JC 1020120-ATF16V8BQ-10JC
Manufacturer: Microchip Technology Win Source Part Number: 1020120-ATF16V8BQ-10 JC Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PLCC (9x9) Speed(Frequency): 10ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020120-ATF16V8BQ-10JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF16V8BQ-10JC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16V8BQ-10JC
Embedded - PLDs (Programmable Logic Device) ATF16V8BQ-10JC
IC PLD 8MC 10NS 20PLCC

IC PLD 8MC 10NS 20PLCC

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF16V8BQ-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8BQ-10JC
PLDs (Programmable Logic Device) ATF16V8BQ-10JC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQ-10JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16V8BQ-10JC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16V8BQ-10JC
IC PLD 8MC 10NS 20PLCC

IC PLD 8MC 10NS 20PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF16V8BQ-10JC-ND 719-ATF16V8BQ-10JC 1020120-ATF16V8BQ-10JC ATF16V8BQ-10JC ATF16V8BQ-10JC ATF16V8BQ-10JC
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQ-10JC Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; 20-LCC (J-Lead) Other; Tube PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data