Microchip Technology, Inc. PLDs (Programmable Logic Device) ATF16V8BQL-15XI

Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Request a Quote Datasheet
Description
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - ATF16V8BQL-15XI-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16V8BQL-15XI-ND
PLDs (Programmable Logic Device) ATF16V8BQL-15XI-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XI - 912060-ATF16V8BQL-15XI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XI
912060-ATF16V8BQL-15XI
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XI 912060-ATF16V8BQL-15XI
Manufacturer: Microchip Technology Win Source Part Number: 912060-ATF16V8BQL-15 XI Series: 16V8 Features: series Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP Speed: 15 ns Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATF16V8B Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912060-ATF16V8BQL-15XI
Series: 16V8
Features: series Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Speed: 15 ns
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATF16V8B
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16V8BQL-15XI
FPGA Programmable Logic Device 719-ATF16V8BQL-15XI
IC PLD 15NS 20TSSOP Product overview: ATF16V8BQL-15XI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15XI can be used for catalog matching and distributor lookup.

IC PLD 15NS 20TSSOP Product overview: ATF16V8BQL-15XI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8BQL-15XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF16V8BQL-15XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16V8BQL-15XI
PLDs (Programmable Logic Device) ATF16V8BQL-15XI
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XI - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16V8BQL-15XI
Embedded - PLDs (Programmable Logic Device) ATF16V8BQL-15XI
IC PLD 15NS 20TSSOP

IC PLD 15NS 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16V8BQL-15XI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16V8BQL-15XI
IC PLD 15NS 20TSSOP

IC PLD 15NS 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number ATF16V8BQL-15XI-ND 912060-ATF16V8BQL-15XI 719-ATF16V8BQL-15XI ATF16V8BQL-15XI ATF16V8BQL-15XI ATF16V8BQL-15XI
Product Name PLDs (Programmable Logic Device) Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8BQL-15XI FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 20-TSSOP Other; Tube SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details