Microchip Technology, Inc. ATF750LVC

Description
A high-performance CMOS (electrically-erasab le) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable logic devices. Increased product terms, sum terms, flip-flops and output logic configurations translate into more usable gates. High-speed logic and uniform, predictable delays guarantee fast in-system performance.
Description
A high-performance CMOS (electrically-erasab le) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable logic devices. Increased product terms, sum terms, flip-flops and output logic configurations translate into more usable gates. High-speed logic and uniform, predictable delays guarantee fast in-system performance.
Datasheet
Datasheet Summary
Powered by GS/AI

The ATF750LVC is a high-performance complex programmable logic device (CPLD) that operates within a voltage range of 3.0V to 5.5V. It features a maximum pin-to-pin delay of 10 ns at 5V and 15 ns at 3V, making it suitable for high-speed applications. This device includes 42 array inputs, 20 sum terms, and 20 flip-flops, providing enhanced logic flexibility and the ability to implement complex state machines. The architecture is compatible with previous models, allowing for easy integration into existing designs. The ATF750LVC supports both D-type and T-type flip-flops, with individual configuration options for each. It offers programmable pin-keeper circuits and is available in dual-in-line and surface mount packages. The device is rated for commercial and industrial temperature ranges, with a data retention period of 20 years and a capability of 1000 erase/write cycles. Additionally, it features 2000V ESD protection and is available in green package options, compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ATF750LVC is a high-performance complex programmable logic device (CPLD) that operates within a voltage range of 3.0V to 5.5V. It features a maximum pin-to-pin delay of 10 ns at 5V and 15 ns at 3V, making it suitable for high-speed applications. This device includes 42 array inputs, 20 sum terms, and 20 flip-flops, providing enhanced logic flexibility and the ability to implement complex state machines. The architecture is compatible with previous models, allowing for easy integration into existing designs. The ATF750LVC supports both D-type and T-type flip-flops, with individual configuration options for each. It offers programmable pin-keeper circuits and is available in dual-in-line and surface mount packages. The device is rated for commercial and industrial temperature ranges, with a data retention period of 20 years and a capability of 1000 erase/write cycles. Additionally, it features 2000V ESD protection and is available in green package options, compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
 - ATF750LVC - Microchip Technology, Inc.
Chandler, AZ, United States
A high-performance CMOS (electrically-erasab le) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable logic devices. Increased product terms, sum terms, flip-flops and output logic configurations translate into more usable gates. High-speed logic and uniform, predictable delays guarantee fast in-system performance.

A high-performance CMOS (electrically-erasable) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasable technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable logic devices. Increased product terms, sum terms, flip-flops and output logic configurations translate into more usable gates. High-speed logic and uniform, predictable delays guarantee fast in-system performance.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Complex Programmable Logic Devices (CPLD)
Product Number ATF750LVC
Macrocells 10
Registers 20
Package Type SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
Pins 22
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC256-10 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 100 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1502AS-7JX44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
8 suppliers
CPLD Programmable Logic Device - 695-ATF750LVC-15PU - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 10
System Gates 500
Terms per Macrocell 8
View Details
6 suppliers