22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Win Source Part Number: 990565-ATF22LV10C-15
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: 22V10
Speed: 15 ns
Package: Tube
Standard Package: 15
Voltage - Input: 3.3V
Programmable Type: EE PLD
Number of Macrocells: 10
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATF22LV10C15PI
Base Product Number: ATF22LV10C
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC PLD 10MC 15NS 24DIP Product overview: ATF22LV10C-15PI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF22LV10C-15PI can be used for catalog matching and distributor lookup.
IC PLD 10MC 15NS 24DIP
IC PLD 10MC 15NS 24DIP
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | ATF22LV10C-15PI-ND | 990565-ATF22LV10C-15PI | 719-ATF22LV10C-15PI | ATF22LV10C-15PI | ATF22LV10C-15PI | ATF22LV10C-15PI |
| Product Name | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | Embedded - PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | Other; 24-DIP (0.300\", 7.62mm) |