Microchip Technology, Inc. ATF22V10CQZ

Description
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 12ns with zero standby power dissipation. All speed ranges are specified over the full 5V ±10% range for industrial temperature ranges; 5V ±5% for commercial range 5-volt devices. The device provides a low voltage and edge-sensing "zero" power CMOS PLD solution with 5??A typical standby power so desingers can manage total system power to meet specific application requirements and enhance reliability. Pin keeper circuits on input and output pins eliminate static power consumed by pull-up resistors. CQZ combines the low high-frequency ICC of the Q design with the Z feature. The device replaces 22V10 family and most 24-pin combinatorial PLDs. Ten outputs are each allocated 8 to 16 product terms. Three different modes of operation, configured automatically with software power highly complex logic functions.
Datasheet
Description
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 12ns with zero standby power dissipation. All speed ranges are specified over the full 5V ±10% range for industrial temperature ranges; 5V ±5% for commercial range 5-volt devices. The device provides a low voltage and edge-sensing "zero" power CMOS PLD solution with 5??A typical standby power so desingers can manage total system power to meet specific application requirements and enhance reliability. Pin keeper circuits on input and output pins eliminate static power consumed by pull-up resistors. CQZ combines the low high-frequency ICC of the Q design with the Z feature. The device replaces 22V10 family and most 24-pin combinatorial PLDs. Ten outputs are each allocated 8 to 16 product terms. Three different modes of operation, configured automatically with software power highly complex logic functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 12ns with zero standby power dissipation. All speed ranges are specified over the full 5V ±10% range for industrial temperature ranges; 5V ±5% for commercial range 5-volt devices. The device provides a low voltage and edge-sensing "zero" power CMOS PLD solution with 5??A typical standby power so desingers can manage total system power to meet specific application requirements and enhance reliability. Pin keeper circuits on input and output pins eliminate static power consumed by pull-up resistors. CQZ combines the low high-frequency ICC of the Q design with the Z feature. The device replaces 22V10 family and most 24-pin combinatorial PLDs. Ten outputs are each allocated 8 to 16 product terms. Three different modes of operation, configured automatically with software power highly complex logic functions.

A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 12ns with zero standby power dissipation. All speed ranges are specified over the full 5V ±10% range for industrial temperature ranges; 5V ±5% for commercial range 5-volt devices. The device provides a low voltage and edge-sensing "zero" power CMOS PLD solution with 5??A typical standby power so desingers can manage total system power to meet specific application requirements and enhance reliability. Pin keeper circuits on input and output pins eliminate static power consumed by pull-up resistors. CQZ combines the low high-frequency ICC of the Q design with the Z feature. The device replaces 22V10 family and most 24-pin combinatorial PLDs. Ten outputs are each allocated 8 to 16 product terms. Three different modes of operation, configured automatically with software power highly complex logic functions.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Programmable Logic Devices (PLD)
Product Number ATF22V10CQZ
Macrocells 10
Registers 10
Package Type SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
Pins 22
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956I6 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 683 pins
View Details
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz - DS92LV18TVVX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 320 milliamps
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details