IC PLD 8MC 12NS 20PLCC Product overview: ATF16V8CZ-12JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8CZ-12JC can be used for catalog matching and distributor lookup.
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 912061-ATF16V8CZ-12J
Series: 16V8
Features: series Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Speed: 12 ns
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATF16V8C
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC PLD 8MC 12NS 20PLCC
IC PLD 8MC 12NS 20PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8CZ-12JC | ATF16V8CZ-12JC-ND | 912061-ATF16V8CZ-12JC | ATF16V8CZ-12JC | ATF16V8CZ-12JC | ATF16V8CZ-12JC |
| Product Name | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8CZ-12JC | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | Other; 20-LCC (J-Lead) | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) |